Philips logo

Philips 5.1 Home theater HTS9520/98

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89879
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5.1 Home theater HTS9520/98:

Philips 5.1 Home theater HTS9520/98, Blu-Ray player, BD, BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, ASF, AVCHD, AVI, DIVX, MKV, MP4, MPEG, MPEG4, WMV, NTSC, PAL, 5.1 channels

Long summary description Philips 5.1 Home theater HTS9520/98:

Philips 5.1 Home theater HTS9520/98. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: ASF, AVCHD, AVI, DIVX, MKV, MP4, MPEG, MPEG4, WMV, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio decoders: DTS, DTS-HD HR, Dolby Digital 5.1, Dolby Digital Plus, Dolby Surround, Dolby TrueHD. Supported radio bands: FM. Center speaker type: 2.5-way, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.