Philips logo

Philips 5.1 Home theater HTS7520/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112933
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5.1 Home theater HTS7520/12:

Philips 5.1 Home theater HTS7520/12, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, DIVX, MKV, MPEG1, MPEG2, MPEG4, WMV, XVID, 5.1 channels, 1000 W

Long summary description Philips 5.1 Home theater HTS7520/12:

Philips 5.1 Home theater HTS7520/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: DIVX, MKV, MPEG1, MPEG2, MPEG4, WMV, XVID. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 6 Ω

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.