Philips logo

Philips HTS7200/12 home cinema system 2.1 channels 440 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168369
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS7200/12 home cinema system 2.1 channels 440 W:

Philips HTS7200/12, DVD recorder, 2.1 channels, 440 W, 65 dB, 150 - 20000 Hz, 4 Ω

Long summary description Philips HTS7200/12 home cinema system 2.1 channels 440 W:

Philips HTS7200/12. Optical disc player type: DVD recorder. Audio output channels: 2.1 channels, RMS rated power: 440 W, Signal-to-Noise Ratio (SNR): 65 dB. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer driver diameter (imperial): 16.5 cm (6.5"), Subwoofer frequency range: 45 - 5000 Hz, Subwoofer impedance: 3 Ω. Power consumption (typical): 100 W, Power consumption (standby): 0.8 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.