Philips logo

Philips HTS5520/12 home cinema system 5.1 channels 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89906
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS5520/12 home cinema system 5.1 channels 800 W:

Philips HTS5520/12, DVD player, avi, MPEG1, MPEG2, MPEG4, WMV, XviD, 5.1 channels, 800 W, 65 dB, MP3, WMA

Long summary description Philips HTS5520/12 home cinema system 5.1 channels 800 W:

Philips HTS5520/12. Optical disc player type: DVD player. Video formats supported: avi, MPEG1, MPEG2, MPEG4, WMV, XviD. Audio output channels: 5.1 channels, RMS rated power: 800 W, Signal-to-Noise Ratio (SNR): 65 dB. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.