Philips logo

Philips HTS5110/12 soundbar speaker 5.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161062
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS5110/12 soundbar speaker 5.1 channels 300 W:

Philips HTS5110/12, 5.1 channels, 300 W, Active subwoofer, 35 - 200 Hz, 8 Ω, MP3, WMA

Long summary description Philips HTS5110/12 soundbar speaker 5.1 channels 300 W:

Philips HTS5110/12. Audio output channels: 5.1 channels, RMS rated power: 300 W. Subwoofer type: Active subwoofer, Subwoofer frequency range: 35 - 200 Hz, Subwoofer impedance: 8 Ω. Audio formats supported: MP3, WMA, Supported radio bands: FM. Power consumption (typical): 35 W, Power consumption (standby): 1 W, Power requirements: 220 - 230V. Depth: 50 mm, Height: 100.3 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.