Philips logo

Philips HTS3520/12 home cinema system 5.1 channels 600 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92771
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS3520/12 home cinema system 5.1 channels 600 W Black:

Philips HTS3520/12, 5.1 channels, 600 W, 65 dB, 150 - 20000 Hz, 8 Ω, 150 - 20000 Hz

Long summary description Philips HTS3520/12 home cinema system 5.1 channels 600 W Black:

Philips HTS3520/12. Audio output channels: 5.1 channels, RMS rated power: 600 W, Signal-to-Noise Ratio (SNR): 65 dB. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer frequency range: 40 - 150 Hz, Subwoofer impedance: 8 Ω. Power consumption (typical): 100 W, Power consumption (standby): 0.9 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.