Philips logo

Philips 5.1 Home theater HTS3510/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170782
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5.1 Home theater HTS3510/12:

Philips 5.1 Home theater HTS3510/12, DVD player, CD, DVD, MPEG1, MPEG2, MPEG4, WMV, XviD, 5.1 channels, -, 300, 65 dB

Long summary description Philips 5.1 Home theater HTS3510/12:

Philips 5.1 Home theater HTS3510/12. Optical disc player type: DVD player, Disc types supported: CD, DVD. Video formats supported: MPEG1, MPEG2, MPEG4, WMV, XviD. Audio output channels: 5.1 channels, RMS rated power: -, 300, Signal-to-Noise Ratio (SNR): 65 dB. Center speaker frequency range: 150 - 20.000 Hz, Center speaker impedance: 8 Ω. Satellite speaker frequency range: 150 - 20.000 Hz, Satellite speaker impedance: 4 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.