Philips logo

Philips 5.1 Home theater HTS3270/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111239
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 5.1 Home theater HTS3270/12:

Philips 5.1 Home theater HTS3270/12, DVD player, 5.1 channels, 55, 420, 150 - 20000 Hz, 4 Ω, 150 - 20000 Hz

Long summary description Philips 5.1 Home theater HTS3270/12:

Philips 5.1 Home theater HTS3270/12. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 55, 420. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 8 Ω. Subwoofer frequency range: 40 - 150 Hz, Subwoofer impedance: 4 Ω

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.