Philips logo

Philips HTS3154 DVD Home Theater System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81073
Info modified on:
18 Jul 2019, 20:42:19
Short summary description Philips HTS3154 DVD Home Theater System:

Philips HTS3154 DVD Home Theater System, DVD player, MPEG1, NTSC, 300 W, 60 dB, MP3

Long summary description Philips HTS3154 DVD Home Theater System:

Philips HTS3154 DVD Home Theater System. Optical disc player type: DVD player. Video formats supported: MPEG1, Analog signal format system: NTSC. RMS rated power: 300 W, Signal-to-Noise Ratio (SNR): 60 dB, Audio formats supported: MP3. Supported radio bands: MW. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.