Philips logo

Philips HTS3020 DVD home theater system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97925
Info modified on:
14 Mar 2024, 18:24:23
Short summary description Philips HTS3020 DVD home theater system:

Philips HTS3020 DVD home theater system, DVD player, 5.1 channels, 50, 200, 32 - 256 Kbit/s, 150 - 20000 Hz, 8 Ω

Long summary description Philips HTS3020 DVD home theater system:

Philips HTS3020 DVD home theater system. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 50, 200, MP3 bit rates: 32 - 256 Kbit/s. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer frequency range: 40 - 150 Hz, Subwoofer impedance: 8 Ω

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.