Philips Soundbar speaker HTL6140B/12, 320 W, Dolby Digital, DTS Digital Surround, 100 W, 10%, Wireless, 220 W
Philips Soundbar speaker HTL6140B/12. RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS Digital Surround. Soundbar speaker RMS power: 100 W, Total Harmonic Distortion (THD): 10%. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black. Connectivity technology: Wired & Wireless