Philips logo

Philips HTL5140B/12 Black 320 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132272
Info modified on:
14 Mar 2024, 19:19:36
Short summary description Philips HTL5140B/12 Black 320 W:

Philips HTL5140B/12, 320 W, Dolby Digital, DTS Digital Surround, 100 W, 10%, 2.54 cm (1"), 20.3 cm (8")

Long summary description Philips HTL5140B/12 Black 320 W:

Philips HTL5140B/12. RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS Digital Surround. Soundbar speaker RMS power: 100 W, Total Harmonic Distortion (THD): 10%, Tweeter diameter (imperial): 2.54 cm (1"). Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W, Subwoofer location: Separate. Product colour: Black, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.