Philips logo

Philips Soundbar speaker HTL3110B/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4890
Info modified on:
15 Mar 2025, 10:33:38
Philips HTL3110B/12 user manual (440 KB)
Product Brochure/Datasheet (604 KB)
Quick start Guide (2.0 MB)
Retail Trade Leaflet (161 KB)
Short summary description Philips Soundbar speaker HTL3110B/12:

Philips Soundbar speaker HTL3110B/12, 2.1 channels, 120 W, Dolby Digital, 60 W, 8 Ω, 10%

Long summary description Philips Soundbar speaker HTL3110B/12:

Philips Soundbar speaker HTL3110B/12. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 60 W, Impedance: 8 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer RMS power: 60 W, Subwoofer frequency range: 45 - 200 Hz, Subwoofer impedance: 3 Ω. Product colour: Black. Connectivity technology: Wired & Wireless

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.