Philips Soundbar speaker HTL3110B/05, 2.1 channels, 120 W, Dolby Digital, 60 W, 8 Ω, 10%
Philips Soundbar speaker HTL3110B/05. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 60 W, Impedance: 8 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer connectivity: Wireless, Subwoofer RMS power: 60 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black. Connectivity technology: Wired