Philips logo

Philips HTL2163B/61 soundbar speaker Black 2.1 channels 120 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84682
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTL2163B/61 soundbar speaker Black 2.1 channels 120 W:

Philips HTL2163B/61, 2.1 channels, 120 W, Dolby Digital, 60 W, 8 Ω, Passive subwoofer

Long summary description Philips HTL2163B/61 soundbar speaker Black 2.1 channels 120 W:

Philips HTL2163B/61. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 60 W, Impedance: 8 Ω. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 60 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black, Recommended usage: Universal. Connectivity technology: Wired & Wireless

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.