Philips logo

Philips Soundbar speaker HTL2160/F7

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107216
Info modified on:
14 Mar 2024, 17:08:19
Short summary description Philips Soundbar speaker HTL2160/F7:

Philips Soundbar speaker HTL2160/F7, 60 W, Dolby Digital, 15 W, 4 Ω, Passive subwoofer, 30 W

Long summary description Philips Soundbar speaker HTL2160/F7:

Philips Soundbar speaker HTL2160/F7. RMS rated power: 60 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 15 W, Impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 30 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black. Connectivity technology: Wired & Wireless

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.