Philips logo

Philips HTL2153B/12 soundbar speaker Black 2.1 channels 120 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141883
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTL2153B/12 soundbar speaker Black 2.1 channels 120 W:

Philips HTL2153B/12, 2.1 channels, 120 W, Dolby Digital, 8 Ω, 16 Ω, Passive subwoofer

Long summary description Philips HTL2153B/12 soundbar speaker Black 2.1 channels 120 W:

Philips HTL2153B/12. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital. Impedance: 8 Ω, Tweeter impedance: 16 Ω. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 60 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black. Connectivity technology: Wired

3D tour
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.