Philips Soundbar speaker HTL2101A/12, 5.1 channels, 40 W, Dolby Digital, 40 W, 4 Ω, 30%
Philips Soundbar speaker HTL2101A/12. Audio output channels: 5.1 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 30%. Product colour: Black. Connectivity technology: Wired. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 40 W