Philips logo

Philips HTL1508/12 soundbar speaker Black 2.0 channels 30 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28223
Info modified on:
30 May 2023, 12:00:30
Short summary description Philips HTL1508/12 soundbar speaker Black 2.0 channels 30 W:

Philips HTL1508/12, 2.0 channels, 30 W, 30 W, Black, Home theatre, MP3

Long summary description Philips HTL1508/12 soundbar speaker Black 2.0 channels 30 W:

Philips HTL1508/12. Audio output channels: 2.0 channels, RMS rated power: 30 W. Soundbar speaker RMS power: 30 W. Product colour: Black, Recommended usage: Home theatre, Audio formats supported: MP3. Connectivity technology: Wireless. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.