Philips logo

Philips 5.1 Home theater HTD3570/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100580
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 5.1 Home theater HTD3570/12:

Philips 5.1 Home theater HTD3570/12, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, SVCD, 1 discs, AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG

Long summary description Philips 5.1 Home theater HTD3570/12:

Philips 5.1 Home theater HTD3570/12. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1. Supported radio bands: FM. Center speaker RMS power: 50 W, Center speaker woofer diameter (imperial): 6.35 cm (2.5")

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.