Philips logo

Philips 5.1 DVD Home theatre HTD3510/98

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131506
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Philips 5.1 DVD Home theatre HTD3510/98:

Philips 5.1 DVD Home theatre HTD3510/98, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, AVI, DIVX, MPG, 5.1 channels, 300 W

Long summary description Philips 5.1 DVD Home theatre HTD3510/98:

Philips 5.1 DVD Home theatre HTD3510/98. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: AVI, DIVX, MPG. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1. Supported radio bands: FM. Front speakers RMS power: 100 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 4 Ω

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.