Philips logo

Philips HTD3509/94 home cinema system 5.1 channels 300 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54416
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTD3509/94 home cinema system 5.1 channels 300 W Black:

Philips HTD3509/94, DVD player, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVI, DIVX, MPEG, MPEG1, MPEG2, MPG, 5.1 channels, 300 W

Long summary description Philips HTD3509/94 home cinema system 5.1 channels 300 W Black:

Philips HTD3509/94. Optical disc player type: DVD player, Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVI, DIVX, MPEG, MPEG1, MPEG2, MPG. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω, Satellite speaker peak power: 50 W. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 50 W, Subwoofer frequency range: 20 - 150 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.