Philips logo

Philips Fidelio SoundBar HTB9150/12 soundbar speaker Aluminium 6.1 channels 600 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164754
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Fidelio SoundBar HTB9150/12 soundbar speaker Aluminium 6.1 channels 600 W:

Philips Fidelio SoundBar HTB9150/12, 6.1 channels, 600 W, Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS-HD Master Audio, Passive subwoofer, Wired, 120 W

Long summary description Philips Fidelio SoundBar HTB9150/12 soundbar speaker Aluminium 6.1 channels 600 W:

Philips Fidelio SoundBar HTB9150/12. Audio output channels: 6.1 channels, RMS rated power: 600 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS-HD Master Audio. Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wired, Subwoofer RMS power: 120 W. Product colour: Aluminium, Audio formats supported: AAC, FLAC, MKA, MP3, OGG, WMA, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless, Compatible memory cards: SD, SDHC. AC input frequency: 50 Hz, Power consumption (typical): 85 W, Power consumption (standby): 0.25 W

3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.