Philips 5.1 3D Blu-ray Home theater HTB5520G/12, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD, 1 discs, DIVX, DIVX HD, MPEG1, MPEG2, 5.1 channels
Philips 5.1 3D Blu-ray Home theater HTB5520G/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD. Video formats supported: DIVX, DIVX HD, MPEG1, MPEG2. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master Audio. Front speakers RMS power: 332 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 3 Ω. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω