location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB4150B/51 soundbar speaker Black 80 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB4150B/51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB4150B/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581699864
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTB4150B/51 soundbar speaker Black 80 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 W Dolby TrueHD, DTS, DTS Digital Surround
  • - Audio Return Channel (ARC)
  • - Wired Subwoofer RMS power: 40 W
  • - Black FM radio
  • - Bluetooth
Long product name Philips HTB4150B/51 soundbar speaker Black 80 W :
The long product name of Philips HTB4150B/51 soundbar speaker Black 80 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blu-ray 3D, HDMI, AUX in, Bluetooth, NFC, RMS 80W, FM Tuner
More>>>
Philips HTB4150B/51 soundbar speaker Black 80 W:
The official description of Philips HTB4150B/51 soundbar speaker Black 80 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything you need to boost your TV’s sound
The best TV companion
Pump up your home entertainment experience with this TV SoundStage. Place The TV on top, connect one cable and start enjoying your movie and music. What's more? NFC for one touch Bluetooth® pairing allows effortless music listening.

Connect and enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Smart TV to enjoy online services & access multimedia on TV
- Bluetooth wireless music streaming from your music devices
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- SimplyShare to connect & stream all entertainment wirelessly
- HDMI for high definition movies and picture quality

Designed for simplicity
- Perfect match with your TV, just place it on top
- Touch panel for intuitive playback and volume control

Richer sound for watching TV and movies
- Virtual Surround Sound for a realistic movie experience
- Integrated subwoofer for powerful bass
- Dolby Digital and DTS for great surround sound

Short summary description Philips HTB4150B/51 soundbar speaker Black 80 W:
This short summary of the Philips HTB4150B/51 soundbar speaker Black 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB4150B/51, 80 W, Dolby TrueHD, DTS, DTS Digital Surround, Wired, 40 W, Black, AAC, FLAC, MKA, MP3, OGG, WAV, WMA

Long summary description Philips HTB4150B/51 soundbar speaker Black 80 W:
This is an auto-generated long summary of Philips HTB4150B/51 soundbar speaker Black 80 W based on the first three specs of the first five spec groups.

Philips HTB4150B/51. RMS rated power: 80 W, Audio decoders: Dolby TrueHD, DTS, DTS Digital Surround. Subwoofer connectivity: Wired, Subwoofer RMS power: 40 W. Product colour: Black, Audio formats supported: AAC, FLAC, MKA, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): EasyLink. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 40 W. Main unit dimensions (WxDxH): 701 x 317 x 70 mm

Audio
RMS rated power *
80 W
Audio decoders
Dolby TrueHD, DTS, DTS Digital Surround
Audio Return Channel (ARC)
Yes
Subwoofer
Subwoofer connectivity
Wired
Subwoofer RMS power
40 W
Features
Product colour *
Black
FM radio
Yes
Audio formats supported
AAC, FLAC, MKA, MP3, OGG, WAV, WMA
Consumer Electronics Control (CEC)
EasyLink
Night mode
Yes
Supported radio bands
FM
Technical details
3D
Yes
Image formats supported
GIF, JPG, PNG
MP3 bit rates
32 - 320 Kbit/s
Video compression formats
AVCHD, MPEG1, MPEG2, MPEG4
Video formats supported
AVI, DIVX, MKV, MP4, MPEG, MPG, WMV
Deep colour support
Yes
Main unit weight
6.8 kg
Ports & interfaces
Bluetooth *
Yes
Wi-Fi *
No
Ports & interfaces
Near Field Communication (NFC)
Yes
Ethernet LAN
Yes
Number of HDMI outputs
1
HDMI version
1.4
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
40 W
Weight & dimensions
Main unit dimensions (WxDxH)
701 x 317 x 70 mm
Packaging data
Package weight
11 kg
Packaging content
Cables included
AC
Remote control included
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Optical disc player type
Blu-Ray player
Package dimensions (WxDxH)
840 x 176 x 135 mm
Manual
Yes
Channels quantity
40 channels
Apple docking compatibility
Not supported