location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Blu-ray SoundStage home theatre HTB4150B/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray SoundStage home theatre HTB4150B/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB4150B/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581699857
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips HTB4150B/12 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Blu-ray SoundStage home theatre HTB4150B/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 CH Integrated subwoofer
  • - Bluetooth® and NFC
  • - HDMI ARC
  • - Blu-ray Disc playback
Long product name Philips Blu-ray SoundStage home theatre HTB4150B/12 :
The long product name of Philips Blu-ray SoundStage home theatre HTB4150B/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.1 CH Integrated subwoofer Bluetooth® and NFC, HDMI ARC, Blu-ray Disc playback Integrated subwoofer Bluetooth and NFC, HDMI ARC, Blu-ray Disc playback
More>>>
Philips Blu-ray SoundStage home theatre HTB4150B/12:
The official description of Philips Blu-ray SoundStage home theatre HTB4150B/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The best TV companion
Pump up your home entertainment experience with this TV SoundStage. Place The TV on top, connect one cable and start enjoying your movie and music. What's more? NFC for one touch Bluetooth® pairing allows effortless music listening.
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Smart TV to enjoy online services & access multimedia on TV
- Bluetooth wireless music streaming from your music devices
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- SimplyShare to connect & stream all entertainment wirelessly
- HDMI for high definition movies and picture quality

Short summary description Philips Blu-ray SoundStage home theatre HTB4150B/12:
This short summary of the Philips Blu-ray SoundStage home theatre HTB4150B/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Blu-ray SoundStage home theatre HTB4150B/12, Full HD, Dolby TrueHD, DTS Digital Surround, 2.1 channels, 32 - 320 Kbit/s, 80 W, AVCHD, DIVX HD, MPEG1, MPEG2, MPEG4

Long summary description Philips Blu-ray SoundStage home theatre HTB4150B/12:
This is an auto-generated long summary of Philips Blu-ray SoundStage home theatre HTB4150B/12 based on the first three specs of the first five spec groups.

Philips Blu-ray SoundStage home theatre HTB4150B/12. HD type: Full HD. Audio decoders: Dolby TrueHD, DTS Digital Surround, Audio output channels: 2.1 channels, MP3 bit rates: 32 - 320 Kbit/s. Video formats supported: AVCHD, DIVX HD, MPEG1, MPEG2, MPEG4, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM. AC input frequency: 50 - 60 Hz, Power consumption (typical): 40 W, Power consumption (standby): 0.5 W

Integrated subwoofer

An integrated subwoofer gives the SoundStage the power it needs to boost TV bass without taking up any additional space. It also features a wide range of Dynamic Bass enhancements that improve the impact of bass in a film or music. By integrating the subwoofer, the SoundStage provides bass without the mess of an external unit.

Touch panel for playback
Touch panel for playback

Intuitive touch panel control allows you to control the volume as well as other playback options by simply pressing the touch sensitive controls on the front panel.

Full HD 3D Blu-ray
Full HD 3D Blu-ray

Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080 x 1920 HD resolution. Watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images creates the full HD 3D viewing experience in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high-quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

Dolby Digital and DTS
Dolby Digital and DTS

Go digital and get the most out of your music and movies. Even stereo music sounds great because Dolby Digital and DTS Digital Surround enhance digital music and videos, pumping it up so you get truly immersive surround sound out of your home cinema speaker.

Virtual Surround Sound
Virtual Surround Sound

Philips Virtual Surround Sound produces rich and immersive surround sound from a less than five-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

NFC technology
NFC technology

Pair Bluetooth devices easily with one-touch NFC (Near Field Communications) technology. Just tap the NFC-enabled smartphone or tablet on the NFC area of a speaker to turn the speaker on, start Bluetooth pairing and begin streaming music.

Perfect match with your TV
Perfect match with your TV

The SoundStage features a sturdy, elegant frame designed to support the weight of a range of TVs, from 42" up to 65"

Video
HD type
Full HD
Audio
Audio decoders *
Dolby TrueHD, DTS Digital Surround
Audio output channels
2.1 channels
MP3 bit rates
32 - 320 Kbit/s
RMS rated power
80 W
File formats
Video formats supported *
AVCHD, DIVX HD, MPEG1, MPEG2, MPEG4
Audio formats supported
AAC, FLAC, MP3, OGG, WAV, WMA
Ports & interfaces
Composite video out
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM
Playback disc formats *
SVCD, VCD
Technical details
3D *
Yes
Product colour
Black
Number of HDMI outputs
1
Digital audio optical in
1
USB ports quantity
1
Network
Ethernet LAN *
Yes
Bluetooth
Yes
Power
AC input frequency
50 - 60 Hz
Power consumption (typical)
40 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
701 mm
Depth
317 mm
Height
70 mm
Weight
6.8 kg
Radio
Supported radio bands
FM
FM radio
Yes
Preset stations quantity
40
Packaging data
Package width
840 mm
Package depth
176 mm
Package height
135 mm
Packaging content
Remote control included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:41:46
Uk has collected 5 expert reviews for Philips Blu-ray SoundStage home theatre HTB4150B/12 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%