Philips logo

Philips 2.1 Home theater HTB3270/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111551
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 2.1 Home theater HTB3270/12:

Philips 2.1 Home theater HTB3270/12, Blu-Ray player, BD, CD, DVD, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVCHD, DIVX, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9, 2.1 channels

Long summary description Philips 2.1 Home theater HTB3270/12:

Philips 2.1 Home theater HTB3270/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, DVD, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: AVCHD, DIVX, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, DTS. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20.000 Hz, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 332 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.