Philips logo

Philips SoundBar Home theater HSB2313/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119677
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SoundBar Home theater HSB2313/12:

Philips SoundBar Home theater HSB2313/12, 5.1 channels, 300 W, Active subwoofer, 35 - 200 Hz, 4 Ω, 220 - 240 V, 50 Hz

Long summary description Philips SoundBar Home theater HSB2313/12:

Philips SoundBar Home theater HSB2313/12. Audio output channels: 5.1 channels, RMS rated power: 300 W. Subwoofer type: Active subwoofer, Subwoofer frequency range: 35 - 200 Hz, Subwoofer impedance: 4 Ω. Power requirements: 220 - 240 V, 50 Hz. Package width: 397 mm, Package depth: 350 mm, Package height: 375 mm. Subwoofer driver diameter (imperial): 16.5 cm (6.5"), Satellite speaker impedance: 6 Ω, Subwoofer dimensions (W x D x H): 440 x 295 x 295 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.