Philips logo

Philips NIVEA FOR MEN shaver HS8060/24

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102040
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips NIVEA FOR MEN shaver HS8060/24:

Philips NIVEA FOR MEN shaver HS8060/24, Rotation shaver, Blue, Silver, Battery, Lithium-Ion (Li-Ion), 40 min, 1.5 h

Long summary description Philips NIVEA FOR MEN shaver HS8060/24:

Philips NIVEA FOR MEN shaver HS8060/24. Shaver system: Rotation shaver, Product colour: Blue, Silver. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 40 min. Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.