Philips logo

Philips Avance Collection Kitchen Machine HR7954/01

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96365
Info modified on:
07 Nov 2024, 15:00:03
Short summary description Philips Avance Collection Kitchen Machine HR7954/01:

Philips Avance Collection Kitchen Machine HR7954/01, Stand mixer, White, Yellow, 4 L, 1.2 L, 1.5 L, ABS synthetics

Long summary description Philips Avance Collection Kitchen Machine HR7954/01:

Philips Avance Collection Kitchen Machine HR7954/01. Type: Stand mixer, Product colour: White, Yellow, Bowl capacity: 4 L. Housing material: ABS synthetics, Material jar(s): Stainless steel, Bowl material: Stainless steel. Power: 900 W

Reasons to buy
3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.