Philips logo

Philips 7000 series HR7778/00 Food processor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
347406
Info modified on:
19 May 2025, 19:11:55
Short summary description Philips 7000 series HR7778/00 Food processor:

Philips 7000 series HR7778/00 Food processor, 3.4 L, Stainless steel, Buttons, Rotary, 20000 RPM, 20000 RPM, 20000 RPM

Long summary description Philips 7000 series HR7778/00 Food processor:

Philips 7000 series HR7778/00 Food processor. Bowl capacity: 3.4 L, Product colour: Stainless steel, Control type: Buttons, Rotary. Display type: LED. Material jar(s): SAN, Material knife: Stainless steel. Power: 1300 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 289 mm, Depth: 254 mm, Height: 436 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.