Philips logo

Philips Aluminium Collection HR7775/00 Food processor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181518
Info modified on:
07 Nov 2024, 02:18:00
Short summary description Philips Aluminium Collection HR7775/00 Food processor:

Philips Aluminium Collection HR7775/00 Food processor, Aluminium, Charcoal, Grey, 1.2 m, 1 kg, 1000 W, 220 - 240 V, 2 L

Long summary description Philips Aluminium Collection HR7775/00 Food processor:

Philips Aluminium Collection HR7775/00 Food processor. Product colour: Aluminium, Charcoal, Grey, Cord length: 1.2 m, Bowl capacity flour: 1 kg. Power: 1000 W, AC input voltage: 220 - 240 V. Bowl volume capacity liquid: 2 L, Dough bowl weight capacity: 1700 kg, Julienne disc/chips disc: For julienne strips or french fries

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.