Philips logo

Philips Pure Essentials Collection HR7774/90 Food processor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170834
Info modified on:
07 Nov 2024, 18:22:32
Short summary description Philips Pure Essentials Collection HR7774/90 Food processor:

Philips Pure Essentials Collection HR7774/90 Food processor, 3.4 L, Black, Rotary, 1.5 L, 1.2 m, ABS synthetics

Long summary description Philips Pure Essentials Collection HR7774/90 Food processor:

Philips Pure Essentials Collection HR7774/90 Food processor. Bowl capacity: 3.4 L, Product colour: Black, Control type: Rotary. Housing material: ABS synthetics. Power: 1000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Functions: 30+, Country of origin: China

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.