Philips logo

Philips Viva Collection Food processor HR7769/01

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122353
Info modified on:
07 Nov 2024, 13:35:29
Short summary description Philips Viva Collection Food processor HR7769/01:

Philips Viva Collection Food processor HR7769/01, 2.1 L, Black, Stainless steel, Rotary, 1.75 L, 1 m, Stainless steel

Long summary description Philips Viva Collection Food processor HR7769/01:

Philips Viva Collection Food processor HR7769/01. Bowl capacity: 2.1 L, Product colour: Black, Stainless steel, Control type: Rotary. Material knife: Stainless steel. Power: 850 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 210 mm, Depth: 210 mm, Height: 368 mm. Blender working capacity: 1 L, Blender & grinder mill rotational speed (min): 16500 RPM, Bowl rotational speed (max): 1900 RPM

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.