Philips logo

Philips HR7754/01 Food processor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104021
Info modified on:
13 Apr 2024, 01:53:00
Short summary description Philips HR7754/01 Food processor:

Philips HR7754/01 Food processor, 2.5 L, White, Buttons, 100 m, Plastic, PP, Stainless steel

Long summary description Philips HR7754/01 Food processor:

Philips HR7754/01 Food processor. Bowl capacity: 2.5 L, Product colour: White, Control type: Buttons. Bowl material: Plastic, Fruit filter material: PP, Stainless steel. Power: 800 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Cake batter capacity: 700 g. Blender handle, citrus press, kneading accessory: PP, Housing, blender lid, pusher, inlay bowl: PP, Metal knife and inserts: Stainless steel & ABS

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.