Philips HR7638/80 Food processor, 1.8 L, White, Buttons, 150 m, Polypropylene (PP), ABS synthetics
Philips HR7638/80 Food processor. Bowl capacity: 1.8 L, Product colour: White, Control type: Buttons. Housing material: Polypropylene (PP), Material: ABS synthetics, Blender beaker cup: PE. Power: 600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cake batter capacity: 400 g, Filter: stainless steel & ABS. Bowl, cover, pusher, blender jar, mill beaker: SAN, Metal knife and inserts: Stainless steel & ABS, Mill blade unit: PP & Stainless steel