Philips Daily Collection HR7627/02, 2.1 L, White, 1900 RPM, 1.5 L, 0.5 L, Lid & bowl detect io n, mechanical 1.5 sec brake
Philips Daily Collection HR7627/02. Bowl capacity: 2.1 L, Product colour: White, Rotational speed: 1900 RPM. Housing material: ABS synthetics. Power: 650 W, Power consumption (typical): 650 W, AC input voltage: 220 - 240 V. Width: 244 mm, Depth: 244 mm, Height: 377 mm