Philips logo

Philips Daily Collection Food processor HR7627/00

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209604
Info modified on:
07 Nov 2024, 06:19:48
Short summary description Philips Daily Collection Food processor HR7627/00:

Philips Daily Collection Food processor HR7627/00, 2 L, White, Rotary, 1900 RPM, 1 m, 2 L

Long summary description Philips Daily Collection Food processor HR7627/00:

Philips Daily Collection Food processor HR7627/00. Bowl capacity: 2 L, Product colour: White, Control type: Rotary. Display type: LED. Bowl material: Plastic, Housing material: ABS synthetics, Material jar(s): SAN. Power: 650 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 244 mm, Depth: 244 mm, Height: 377 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.