Philips logo

Philips Daily Collection HR7620/70 Food processor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183078
Info modified on:
07 Nov 2024, 11:49:38
Short summary description Philips Daily Collection HR7620/70 Food processor:

Philips Daily Collection HR7620/70 Food processor, 2 L, Blue, White, 120 m, 500 g, 2 discs, ABS synthetics

Long summary description Philips Daily Collection HR7620/70 Food processor:

Philips Daily Collection HR7620/70 Food processor. Bowl capacity: 2 L, Product colour: Blue, White, Cord length: 120 m. Housing material: ABS synthetics. Power: 500 W, AC input voltage: 220-240, 중국: 220, AC input frequency: 50-60, 중국: 50. Country of origin: China. Bowl volume capacity liquid: 1.2 L, Dough bowl weight capacity: 830 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.