Philips Daily Collection HR3705/20, Hand mixer, Grey, Beat, Mixing, 1.2 m, Buttons, 300 W
Philips Daily Collection HR3705/20. Type: Hand mixer, Product colour: Grey, Mixer functions: Beat, Mixing. Power: 300 W, AC input voltage: 220 - 240 V. Width: 84 mm, Depth: 186 mm, Height: 154 mm. Package width: 106 mm, Package depth: 212 mm, Package height: 196 mm