Philips Avance Collection HR3664/90R1, Tabletop blender, 2.2 L, Pulse function, 1400 W, Black
Philips Avance Collection HR3664/90R1. Type: Tabletop blender, Product colour: Black, LED indicators: Power. Bowl capacity: 2.2 L, Rotational speed (min): 35000 RPM, Rotational speed (max): 35000 RPM. Housing material: Metal, Material jar(s): Tritan. Power: 1400 W, Power source: AC, AC input voltage: 220 - 240 V. Country of origin: China