Philips Avance Collection HR3657/90, Tabletop blender, 2 L, Pulse function, 1400 W, Black, Metallic
Philips Avance Collection HR3657/90. Type: Tabletop blender, Product colour: Black, Metallic, LED indicators: Power. Bowl capacity: 2 L, Rotational speed (min): 35000 RPM, Rotational speed (max): 35000 RPM. Housing material: Metal, Material jar(s): Glass. Power: 1400 W, AC input voltage: 200 - 230 V, Power consumption (typical): 1400 W. Packaging content: Included: Jar