Philips logo

Philips Avance Collection HR3655/00 Blender high speed, ProBlend Tech 1400 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267343
Info modified on:
19 May 2025, 19:20:55
Short summary description Philips Avance Collection HR3655/00 Blender high speed, ProBlend Tech 1400 W:

Philips Avance Collection HR3655/00 Blender high speed, ProBlend Tech 1400 W, Tabletop blender, 2 L, Pulse function, 1400 W, Black, Metallic

Long summary description Philips Avance Collection HR3655/00 Blender high speed, ProBlend Tech 1400 W:

Philips Avance Collection HR3655/00 Blender high speed, ProBlend Tech 1400 W. Type: Tabletop blender, Product colour: Black, Metallic, LED indicators: Power. Bowl capacity: 2 L, Rotational speed (min): 35000 RPM, Rotational speed (max): 35000 RPM. Housing material: Metal, Material jar(s): Glass. Power: 1400 W, AC input voltage: 200 - 230 V, Power consumption (typical): 1400 W. Width: 190 mm, Depth: 176 mm, Height: 425 mm

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.