Philips logo

Philips Avance Collection HR3653/00R1 blender 2.2 L Tabletop blender 1400 W Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26691
Info modified on:
01 Aug 2025, 04:05:32
Short summary description Philips Avance Collection HR3653/00R1 blender 2.2 L Tabletop blender 1400 W Black, Silver:

Philips Avance Collection HR3653/00R1, Tabletop blender, 2.2 L, Pulse function, 1400 W, Black, Silver

Long summary description Philips Avance Collection HR3653/00R1 blender 2.2 L Tabletop blender 1400 W Black, Silver:

Philips Avance Collection HR3653/00R1. Type: Tabletop blender, Product colour: Black, Silver. Bowl capacity: 2.2 L, Rotational speed (min): 35000 RPM, Rotational speed (max): 35000 RPM. Housing material: Metal, Material jar(s): Tritan. Power: 1400 W, Power source: AC, AC input voltage: 200-230 V. Country of origin: China

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.