Philips logo

Philips Avance Collection HR3653/00 Blender

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184709
Info modified on:
01 Aug 2025, 03:52:55
Short summary description Philips Avance Collection HR3653/00 Blender:

Philips Avance Collection HR3653/00 Blender, Tabletop blender, 2.2 L, Pulse function, 1400 W, Black, Stainless steel

Long summary description Philips Avance Collection HR3653/00 Blender:

Philips Avance Collection HR3653/00 Blender. Type: Tabletop blender, Product colour: Black, Stainless steel, Dishwasher-proof parts: -, Y. Bowl capacity: 2.2 L, Rotational speed (min): 35000 RPM, Rotational speed (max): 35000 RPM. Housing material: Metal, Material jar(s): Tritan. Power: 1400 W, AC input voltage: 200 - 230 V. Country of origin: China

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.