Philips Viva Collection HR3556/00, Tabletop blender, 0.6 L, Pulse function, 700 W, Black, Silver
Philips Viva Collection HR3556/00. Type: Tabletop blender, Product colour: Black, Silver. Bowl capacity: 0.6 L, Display type: LED. Housing material: Stainless steel, Material jar(s): Glass. Power: 700 W, AC input voltage: 200 - 230 V. Packaging content: Jar