Philips logo

Philips Viva Collection HR3553/00R1 blender 2 L Tabletop blender 900 W Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20966
Info modified on:
01 Aug 2025, 04:00:46
Short summary description Philips Viva Collection HR3553/00R1 blender 2 L Tabletop blender 900 W Black, Stainless steel:

Philips Viva Collection HR3553/00R1, Tabletop blender, 2 L, Pulse function, 900 W, Black, Stainless steel

Long summary description Philips Viva Collection HR3553/00R1 blender 2 L Tabletop blender 900 W Black, Stainless steel:

Philips Viva Collection HR3553/00R1. Type: Tabletop blender, Product colour: Black, Stainless steel. Bowl capacity: 2 L, Control type: Rotary, Jug capacity: 0.6 L. Housing material: Stainless steel, Material jar(s): Plastic. Power: 900 W, Power source: AC, AC input voltage: 200-230 V. Country of origin: China

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.