Philips logo

Philips HR2870/50 Mini blender

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146116
Info modified on:
06 Nov 2024, 21:02:25
Short summary description Philips HR2870/50 Mini blender:

Philips HR2870/50 Mini blender, Tabletop blender, 0.75 L, 250 W, Black, Silver

Long summary description Philips HR2870/50 Mini blender:

Philips HR2870/50 Mini blender. Type: Tabletop blender, Product colour: Black, Silver, Bulb power: 250 W. Bowl capacity: 0.75 L. Blade material: Stainless steel, Material jar(s): SAN. Power: 250 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Capacity chopper: 0.35 L

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.