Philips logo

Philips Viva Collection HR2721/00 mincer 1800 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93320
Info modified on:
06 May 2024, 03:18:41
Short summary description Philips Viva Collection HR2721/00 mincer 1800 W Black:

Philips Viva Collection HR2721/00, 1800 W, Black, 1 m, Stainless steel, Plastic, Stainless steel

Long summary description Philips Viva Collection HR2721/00 mincer 1800 W Black:

Philips Viva Collection HR2721/00. Power: 1800 W, Product colour: Black, Cord length: 1 m. Blade material: Stainless steel, Housing material: Plastic, Material: Stainless steel. Power consumption (typical): 1800 W, AC input frequency: 50 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.