Philips logo

Philips Avance Collection HR2382/16 Pasta maker

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156896
Info modified on:
01 Dec 2024, 19:08:50
Short summary description Philips Avance Collection HR2382/16 Pasta maker:

Philips Avance Collection HR2382/16 Pasta maker, Electric pasta machine, Angel hair, Thick spaghetti, Fettuccine, Lasagne, Pappardelle, Penne, Spaghetti, Tagliatelle, Plastic, Black, 1 m, LED

Long summary description Philips Avance Collection HR2382/16 Pasta maker:

Philips Avance Collection HR2382/16 Pasta maker. Type: Electric pasta machine, Best uses: Angel hair, Thick spaghetti, Fettuccine, Lasagne, Pappardelle, Penne, Spaghetti, Tagliatelle, Material: Plastic. Power: 150 W, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 342.9 mm, Depth: 315 mm, Height: 215.9 mm. Package width: 419.1 mm, Package depth: 320 mm, Package height: 386.1 mm. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.